L-com, Inc. Plastic Armored DB9 Cable, Male/Male, 2.5 feet CSPL9MM-2.5

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB9 Cable, Male/Male, 2.5 feet - CSPL9MM-2.5 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB9 Cable, Male/Male, 2.5 feet
CSPL9MM-2.5
Plastic Armored DB9 Cable, Male/Male, 2.5 feet CSPL9MM-2.5
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB9 male to male cable assembly with plastic protective outer jacket Plastic tubing provides 800 PSI crush resistance Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB9 male to male cable assembly with plastic protective outer jacket
  • Plastic tubing provides 800 PSI crush resistance
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
  • Data Networking
Supplier's Site
Ca Db9M/m Plas Armr 2.5 Rohs Compliant L-Com - 17X1886 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/m Plas Armr 2.5 Rohs Compliant L-Com
17X1886
Ca Db9M/m Plas Armr 2.5 Rohs Compliant L-Com 17X1886
CA DB9M/M PLAS ARMR 2.5 ROHS COMPLIANT: YES

CA DB9M/M PLAS ARMR 2.5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL9MM-2.5 17X1886
Product Name Plastic Armored DB9 Cable, Male/Male, 2.5 feet Ca Db9M/m Plas Armr 2.5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details