L-com, Inc. Plastic Armored DB9 Cable, Male/Female, 5 ft CSPL9MF-5

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Application Data Networking Industrial environments Industrial PCs RS-232 serial communications
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Application Data Networking Industrial environments Industrial PCs RS-232 serial communications
Datasheet
Datasheet Summary
Powered by GS/AI

The CA DB9M/F Plas Armr is a 9-pin D-sub connector assembly designed for reliable connectivity in various applications. It features a male and female connector configuration, with a cable constructed from UL Style 2919, which includes 9 conductors of 26 AWG, double-shielded with both braid and foil. The outer jacket is made of PVC in a light gray color. This product is RoHS compliant, ensuring it meets environmental standards. The assembly is available in multiple lengths, ranging from 2.5 feet to 50 feet, allowing for flexibility in installation. Each cable assembly is individually packaged and tested for continuity, ensuring quality and performance. The connector also includes a plastic armor for added durability and protection.

Datasheet Summary
Powered by GS/AI

The CA DB9M/F Plas Armr is a 9-pin D-sub connector assembly designed for reliable connectivity in various applications. It features a male and female connector configuration, with a cable constructed from UL Style 2919, which includes 9 conductors of 26 AWG, double-shielded with both braid and foil. The outer jacket is made of PVC in a light gray color. This product is RoHS compliant, ensuring it meets environmental standards. The assembly is available in multiple lengths, ranging from 2.5 feet to 50 feet, allowing for flexibility in installation. Each cable assembly is individually packaged and tested for continuity, ensuring quality and performance. The connector also includes a plastic armor for added durability and protection.

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB9 Cable, Male/Female, 5 ft - CSPL9MF-5 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB9 Cable, Male/Female, 5 ft
CSPL9MF-5
Plastic Armored DB9 Cable, Male/Female, 5 ft CSPL9MF-5
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Application Data Networking Industrial environments Industrial PCs RS-232 serial communications

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB15 male to female cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Plastic tubing provides 800 PSI crush resistance

Application

  • Data Networking
  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
Supplier's Site
Ca Db9M/f Plas Armr 5 Rohs Compliant L-Com - 17X1882 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/f Plas Armr 5 Rohs Compliant L-Com
17X1882
Ca Db9M/f Plas Armr 5 Rohs Compliant L-Com 17X1882
CA DB9M/F PLAS ARMR 5 ROHS COMPLIANT: YES

CA DB9M/F PLAS ARMR 5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL9MF-5 17X1882
Product Name Plastic Armored DB9 Cable, Male/Female, 5 ft Ca Db9M/f Plas Armr 5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details