L-com, Inc. Plastic Armored DB9 Cable, Male/Female, 25 ft CSPL9MF-25

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB9 Cable, Male/Female, 25 ft - CSPL9MF-25 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB9 Cable, Male/Female, 25 ft
CSPL9MF-25
Plastic Armored DB9 Cable, Male/Female, 25 ft CSPL9MF-25
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • DB15 male to female cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Plastic tubing provides 800 PSI crush resistance
  • Available in 6 lengths ranging from 2.5 to 50 feet
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
  • Data Networking
Supplier's Site
Ca Db9M/f Plas Armr 25 Rohs Compliant L-Com - 17X1881 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db9M/f Plas Armr 25 Rohs Compliant L-Com
17X1881
Ca Db9M/f Plas Armr 25 Rohs Compliant L-Com 17X1881
CA DB9M/F PLAS ARMR 25 ROHS COMPLIANT: YES

CA DB9M/F PLAS ARMR 25 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL9MF-25 17X1881
Product Name Plastic Armored DB9 Cable, Male/Female, 25 ft Ca Db9M/f Plas Armr 25 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details