L-com, Inc. Plastic Armored DB25 Cable, Male/Male, 25 ft CSPL25MM-25

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB25 male to male cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Industrial PCs Data Networking RS-232 serial communications
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB25 male to male cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Industrial PCs Data Networking RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB25 Cable, Male/Male, 25 ft - CSPL25MM-25 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB25 Cable, Male/Male, 25 ft
CSPL25MM-25
Plastic Armored DB25 Cable, Male/Male, 25 ft CSPL25MM-25
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features DB25 male to male cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet Application Industrial environments Industrial PCs Data Networking RS-232 serial communications

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • DB25 male to male cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Plastic tubing provides 800 PSI crush resistance
  • Available in 6 lengths ranging from 2.5 to 50 feet

Application

  • Industrial environments
  • Industrial PCs
  • Data Networking
  • RS-232 serial communications
Supplier's Site
Ca Db25M/m Plas Armr 25 Rohs Compliant L-Com - 17X1875 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/m Plas Armr 25 Rohs Compliant L-Com
17X1875
Ca Db25M/m Plas Armr 25 Rohs Compliant L-Com 17X1875
CA DB25M/M PLAS ARMR 25 ROHS COMPLIANT: YES

CA DB25M/M PLAS ARMR 25 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL25MM-25 17X1875
Product Name Plastic Armored DB25 Cable, Male/Male, 25 ft Ca Db25M/m Plas Armr 25 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details