L-com, Inc. Plastic Armored DB25 Cable, Male/Female, 2.5 feet CSPL25MF-2.5

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Datasheet
Datasheet Summary
Powered by GS/AI

The CA DB25M/F PLAS ARMR 2.5 is a D-subminiature connector featuring a male 25-pin configuration. It is designed with a plastic armor for enhanced durability and is compliant with RoHS regulations. The cable assembly utilizes a double-shielded design with 25 conductors (26 AWG) and is jacketed in PVC. The overall length of this specific model is 2.5 feet (0.76 meters). The connector includes a black PVC overmolded hood with an internal metal shield, ensuring reliable performance in various applications. Each assembly is individually packaged and tested for continuity, making it suitable for professional use.

Datasheet Summary
Powered by GS/AI

The CA DB25M/F PLAS ARMR 2.5 is a D-subminiature connector featuring a male 25-pin configuration. It is designed with a plastic armor for enhanced durability and is compliant with RoHS regulations. The cable assembly utilizes a double-shielded design with 25 conductors (26 AWG) and is jacketed in PVC. The overall length of this specific model is 2.5 feet (0.76 meters). The connector includes a black PVC overmolded hood with an internal metal shield, ensuring reliable performance in various applications. Each assembly is individually packaged and tested for continuity, making it suitable for professional use.

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB25 Cable, Male/Female, 2.5 feet - CSPL25MF-2.5 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB25 Cable, Male/Female, 2.5 feet
CSPL25MF-2.5
Plastic Armored DB25 Cable, Male/Female, 2.5 feet CSPL25MF-2.5
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Industrial PCs RS-232 serial communications Industrial environments

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • Plastic tubing provides 800 PSI crush resistance
  • DB25 male to female cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • Industrial PCs
  • RS-232 serial communications
  • Industrial environments
Supplier's Site
Ca Db25M/f Plas Armr 2.5 Rohs Compliant L-Com - 17X1868 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/f Plas Armr 2.5 Rohs Compliant L-Com
17X1868
Ca Db25M/f Plas Armr 2.5 Rohs Compliant L-Com 17X1868
CA DB25M/F PLAS ARMR 2.5 ROHS COMPLIANT: YES

CA DB25M/F PLAS ARMR 2.5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL25MF-2.5 17X1868
Product Name Plastic Armored DB25 Cable, Male/Female, 2.5 feet Ca Db25M/f Plas Armr 2.5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details