L-com, Inc. Plastic Armored DB25 Cable, Male/Female, 15 ft CSPL25MF-15

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet
Datasheet Summary
Powered by GS/AI

The CA DB25M/F Plastic Armor 15 is a D-subminiature connector assembly designed for reliable connectivity in various applications. It features a male 25-pin D-sub connector on one end and a female 25-pin D-sub connector on the other, making it suitable for connecting devices that require a DB25 interface. The cable is constructed with 25 conductors (26 AWG) and is double shielded with both braid and foil, ensuring effective protection against electromagnetic interference. The outer jacket is made of PVC, and the assembly is compliant with the RoHS directive, indicating it meets environmental standards. The product is available in multiple lengths, including 15 feet, providing flexibility for different installation needs.

Datasheet Summary
Powered by GS/AI

The CA DB25M/F Plastic Armor 15 is a D-subminiature connector assembly designed for reliable connectivity in various applications. It features a male 25-pin D-sub connector on one end and a female 25-pin D-sub connector on the other, making it suitable for connecting devices that require a DB25 interface. The cable is constructed with 25 conductors (26 AWG) and is double shielded with both braid and foil, ensuring effective protection against electromagnetic interference. The outer jacket is made of PVC, and the assembly is compliant with the RoHS directive, indicating it meets environmental standards. The product is available in multiple lengths, including 15 feet, providing flexibility for different installation needs.

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB25 Cable, Male/Female, 15 ft - CSPL25MF-15 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB25 Cable, Male/Female, 15 ft
CSPL25MF-15
Plastic Armored DB25 Cable, Male/Female, 15 ft CSPL25MF-15
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • Plastic tubing provides 800 PSI crush resistance
  • DB25 male to female cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
  • Data Networking
Supplier's Site
Ca Db25M/f Plas Armr 15 Rohs Compliant L-Com - 17X1867 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/f Plas Armr 15 Rohs Compliant L-Com
17X1867
Ca Db25M/f Plas Armr 15 Rohs Compliant L-Com 17X1867
CA DB25M/F PLAS ARMR 15 ROHS COMPLIANT: YES

CA DB25M/F PLAS ARMR 15 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL25MF-15 17X1867
Product Name Plastic Armored DB25 Cable, Male/Female, 15 ft Ca Db25M/f Plas Armr 15 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details