L-com, Inc. Plastic Armored DB25 Cable, Male/Female, 10 ft CSPL25MF-10

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB25 Cable, Male/Female, 10 ft - CSPL25MF-10 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB25 Cable, Male/Female, 10 ft
CSPL25MF-10
Plastic Armored DB25 Cable, Male/Female, 10 ft CSPL25MF-10
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance DB25 male to female cable assembly with plastic protective outer jacket Gold plated contacts provide reliable connections with repeated mating cycles Application Industrial environments Industrial PCs RS-232 serial communications Data Networking

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Plastic tubing provides 800 PSI crush resistance
  • DB25 male to female cable assembly with plastic protective outer jacket
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
  • Data Networking
Supplier's Site
Ca Db25M/f Plas Armr 10 Rohs Compliant L-Com - 17X1866 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db25M/f Plas Armr 10 Rohs Compliant L-Com
17X1866
Ca Db25M/f Plas Armr 10 Rohs Compliant L-Com 17X1866
CA DB25M/F PLAS ARMR 10 ROHS COMPLIANT: YES

CA DB25M/F PLAS ARMR 10 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL25MF-10 17X1866
Product Name Plastic Armored DB25 Cable, Male/Female, 10 ft Ca Db25M/f Plas Armr 10 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details