L-com, Inc. 25 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL25-1000

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool - CSPL25-1000 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool
CSPL25-1000
25 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL25-1000
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (25) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 500 ft put-ups; jacket color is clear
  • Foil shield to protect against EMI/RFI
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Temperature range is -40 Celsius to 150 Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Plenum air space installations
  • Premise wiring
Supplier's Site
Cblplen 25Cond #24 Shld 1000 L-Com - 23T5467 - Newark, An Avnet Company
Chicago, IL, United States
Cblplen 25Cond #24 Shld 1000 L-Com
23T5467
Cblplen 25Cond #24 Shld 1000 L-Com 23T5467
CBLPLEN 25COND #24 SHLD 1000

CBLPLEN 25COND #24 SHLD 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL25-1000 23T5467
Product Name 25 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool Cblplen 25Cond #24 Shld 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details