L-com, Inc. Plastic Armored DB15 Cable, Male/Male, 25 ft CSPL15MM-25

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to male cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to male cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB15 Cable, Male/Male, 25 ft - CSPL15MM-25 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB15 Cable, Male/Male, 25 ft
CSPL15MM-25
Plastic Armored DB15 Cable, Male/Male, 25 ft CSPL15MM-25
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to male cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Application Data Networking RS-232 serial communications Industrial environments Industrial PCs

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB15 male to male cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Plastic tubing provides 800 PSI crush resistance

Application

  • Data Networking
  • RS-232 serial communications
  • Industrial environments
  • Industrial PCs
Supplier's Site
Ca Db15M/m Plas Armr 25 Rohs Compliant L-Com - 17X1863 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Plas Armr 25 Rohs Compliant L-Com
17X1863
Ca Db15M/m Plas Armr 25 Rohs Compliant L-Com 17X1863
CA DB15M/M PLAS ARMR 25 ROHS COMPLIANT: YES

CA DB15M/M PLAS ARMR 25 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL15MM-25 17X1863
Product Name Plastic Armored DB15 Cable, Male/Male, 25 ft Ca Db15M/m Plas Armr 25 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details