L-com, Inc. Plastic Armored DB15 Cable, Male/Male, 2.5 feet CSPL15MM-2.5

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to male cable assembly with plastic protective outer jacket Application Industrial environments Industrial PCs Data Networking RS-232 serial communications
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to male cable assembly with plastic protective outer jacket Application Industrial environments Industrial PCs Data Networking RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB15 Cable, Male/Male, 2.5 feet - CSPL15MM-2.5 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB15 Cable, Male/Male, 2.5 feet
CSPL15MM-2.5
Plastic Armored DB15 Cable, Male/Male, 2.5 feet CSPL15MM-2.5
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Plastic tubing provides 800 PSI crush resistance Available in 6 lengths ranging from 2.5 to 50 feet DB15 male to male cable assembly with plastic protective outer jacket Application Industrial environments Industrial PCs Data Networking RS-232 serial communications

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Plastic tubing provides 800 PSI crush resistance
  • Available in 6 lengths ranging from 2.5 to 50 feet
  • DB15 male to male cable assembly with plastic protective outer jacket

Application

  • Industrial environments
  • Industrial PCs
  • Data Networking
  • RS-232 serial communications
Supplier's Site
Ca Db15M/m Plas Armr 2.5 Rohs Compliant L-Com - 17X1862 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Plas Armr 2.5 Rohs Compliant L-Com
17X1862
Ca Db15M/m Plas Armr 2.5 Rohs Compliant L-Com 17X1862
CA DB15M/M PLAS ARMR 2.5 ROHS COMPLIANT: YES

CA DB15M/M PLAS ARMR 2.5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL15MM-2.5 17X1862
Product Name Plastic Armored DB15 Cable, Male/Male, 2.5 feet Ca Db15M/m Plas Armr 2.5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details