L-com, Inc. Plastic Armored DB15 Cable, Male/Female, 50 ft CSPL15MF-50

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Application Data Networking Industrial environments Industrial PCs RS-232 serial communications
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Application Data Networking Industrial environments Industrial PCs RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB15 Cable, Male/Female, 50 ft - CSPL15MF-50 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB15 Cable, Male/Female, 50 ft
CSPL15MF-50
Plastic Armored DB15 Cable, Male/Female, 50 ft CSPL15MF-50
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Plastic tubing provides 800 PSI crush resistance Application Data Networking Industrial environments Industrial PCs RS-232 serial communications

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB15 male to female cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Plastic tubing provides 800 PSI crush resistance

Application

  • Data Networking
  • Industrial environments
  • Industrial PCs
  • RS-232 serial communications
Supplier's Site
Ca Db15M/f Plas Armr 50 Rohs Compliant L-Com - 17X1859 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/f Plas Armr 50 Rohs Compliant L-Com
17X1859
Ca Db15M/f Plas Armr 50 Rohs Compliant L-Com 17X1859
CA DB15M/F PLAS ARMR 50 ROHS COMPLIANT: YES

CA DB15M/F PLAS ARMR 50 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL15MF-50 17X1859
Product Name Plastic Armored DB15 Cable, Male/Female, 50 ft Ca Db15M/f Plas Armr 50 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details