L-com, Inc. Plastic Armored DB15 Cable, Male/Female, 25 ft CSPL15MF-25

Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Datasheet
Description
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Industrial PCs RS-232 serial communications Industrial environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored DB15 Cable, Male/Female, 25 ft - CSPL15MF-25 - L-com, Inc.
North Andover, MA, United States
Plastic Armored DB15 Cable, Male/Female, 25 ft
CSPL15MF-25
Plastic Armored DB15 Cable, Male/Female, 25 ft CSPL15MF-25
These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch). Features Available in 6 lengths ranging from 2.5 to 50 feet Plastic tubing provides 800 PSI crush resistance DB15 male to female cable assembly with plastic protective outer jacket Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Data Networking Industrial PCs RS-232 serial communications Industrial environments

These unique cables feature a plastic crush resistant jacket over our premium D-sub braid & foil shielded cable to provide protection in applications where standard cables would be damaged due to excessive force. In addition, a custom steel internal enclosure under the backshell mold provides further strength. Crush resistance is 800 PSI (Pounds per Square Inch).

Features

  • Available in 6 lengths ranging from 2.5 to 50 feet
  • Plastic tubing provides 800 PSI crush resistance
  • DB15 male to female cable assembly with plastic protective outer jacket
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Networking
  • Industrial PCs
  • RS-232 serial communications
  • Industrial environments
Supplier's Site
Ca Db15M/f Plas Armr 25 Rohs Compliant L-Com - 17X1857 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/f Plas Armr 25 Rohs Compliant L-Com
17X1857
Ca Db15M/f Plas Armr 25 Rohs Compliant L-Com 17X1857
CA DB15M/F PLAS ARMR 25 ROHS COMPLIANT: YES

CA DB15M/F PLAS ARMR 25 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSPL15MF-25 17X1857
Product Name Plastic Armored DB15 Cable, Male/Female, 25 ft Ca Db15M/f Plas Armr 25 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details