L-com, Inc. 15 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL15-1000

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool - CSPL15-1000 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool
CSPL15-1000
15 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL15-1000
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • Temperature range is -40 Celsius to 150 Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 500 ft put-ups; jacket color is clear
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI

Application

  • Plenum air space installations
  • Premise wiring
  • Data signal transmission
  • Industrial networks
Supplier's Site
Cblplen 15Cond #24 Shld 1000 L-Com - 23T5465 - Newark, An Avnet Company
Chicago, IL, United States
Cblplen 15Cond #24 Shld 1000 L-Com
23T5465
Cblplen 15Cond #24 Shld 1000 L-Com 23T5465
CBLPLEN 15COND #24 SHLD 1000

CBLPLEN 15COND #24 SHLD 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL15-1000 23T5465
Product Name 15 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool Cblplen 15Cond #24 Shld 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details