L-com, Inc. 15 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL15-100

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil - CSPL15-100 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil
CSPL15-100
15 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL15-100
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; jacket color is clear Foil shield to protect against EMI/RFI Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (15) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 500 & 1,000 ft put-ups; jacket color is clear
  • Foil shield to protect against EMI/RFI
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Temperature range is -40 Celsius to 150 Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Plenum air space installations
  • Premise wiring
Supplier's Site
Cbl Plen 15Cond #24 Shld 100 L-Com - 23T5464 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Plen 15Cond #24 Shld 100 L-Com
23T5464
Cbl Plen 15Cond #24 Shld 100 L-Com 23T5464
CBL PLEN 15COND #24 SHLD 100

CBL PLEN 15COND #24 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL15-100 23T5464
Product Name 15 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil Cbl Plen 15Cond #24 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6026A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details