L-com, Inc. 9 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool CSPL09-500

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool - CSPL09-500 - L-com, Inc.
North Andover, MA, United States
9 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool
CSPL09-500
9 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool CSPL09-500
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 1,000 ft put-ups; jacket color is clear
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI
  • Temperature range is -40 Celsius to 150 Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Plenum air space installations
  • Premise wiring
Supplier's Site
Cbl Plen 09Cond #24 Shld 500 L-Com - 23T5463 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Plen 09Cond #24 Shld 500 L-Com
23T5463
Cbl Plen 09Cond #24 Shld 500 L-Com 23T5463
CBL PLEN 09COND #24 SHLD 500

CBL PLEN 09COND #24 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL09-500 23T5463
Product Name 9 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool Cbl Plen 09Cond #24 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details