L-com, Inc. 9 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL09-1000

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Also available in 100 & 500 ft put-ups; jacket color is clear 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Also available in 100 & 500 ft put-ups; jacket color is clear 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool - CSPL09-1000 - L-com, Inc.
North Andover, MA, United States
9 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool
CSPL09-1000
9 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL09-1000
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Also available in 100 & 500 ft put-ups; jacket color is clear 24 AWG conductors compatible with many contacts & connectors Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • Also available in 100 & 500 ft put-ups; jacket color is clear
  • 24 AWG conductors compatible with many contacts & connectors
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI
  • Temperature range is -40 Celsius to 150 Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Plenum air space installations
  • Premise wiring
Supplier's Site
Cblplen 09Cond #24 Shld 1000 L-Com - 21T5074 - Newark, An Avnet Company
Chicago, IL, United States
Cblplen 09Cond #24 Shld 1000 L-Com
21T5074
Cblplen 09Cond #24 Shld 1000 L-Com 21T5074
CBLPLEN 09COND #24 SHLD 1000

CBLPLEN 09COND #24 SHLD 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL09-1000 21T5074
Product Name 9 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool Cblplen 09Cond #24 Shld 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details