L-com, Inc. 9 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL09-100

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil - CSPL09-100 - L-com, Inc.
North Andover, MA, United States
9 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil
CSPL09-100
9 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil CSPL09-100
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features Temperature range is -40 Celsius to 150 Celsius 24 AWG conductors compatible with many contacts & connectors Also available in 500 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • Temperature range is -40 Celsius to 150 Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 500 & 1,000 ft put-ups; jacket color is clear
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI

Application

  • Plenum air space installations
  • Premise wiring
  • Data signal transmission
  • Industrial networks
Supplier's Site
Cbl Plen 09Cond #24 Shld 100 L-Com - 23T5462 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Plen 09Cond #24 Shld 100 L-Com
23T5462
Cbl Plen 09Cond #24 Shld 100 L-Com 23T5462
CBL PLEN 09COND #24 SHLD 100

CBL PLEN 09COND #24 SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL09-100 23T5462
Product Name 9 Conductor 24 AWG Plenum Bulk Cable, 100 ft. Coil Cbl Plen 09Cond #24 Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6048A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details