L-com, Inc. 4 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool CSPL04-500

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Suppliers

Company
Product
Description
Supplier Links
4 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool - CSPL04-500 - L-com, Inc.
North Andover, MA, United States
4 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool
CSPL04-500
4 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool CSPL04-500
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Data signal transmission Industrial networks Plenum air space installations Premise wiring

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 1,000 ft put-ups; jacket color is clear
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI
  • Temperature range is -40 Celsius to 150 Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Plenum air space installations
  • Premise wiring
Supplier's Site
Cbl Plen 04Cond #24 Shld 500 L-Com - 23T5461 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Plen 04Cond #24 Shld 500 L-Com
23T5461
Cbl Plen 04Cond #24 Shld 500 L-Com 23T5461
CBL PLEN 04COND #24 SHLD 500

CBL PLEN 04COND #24 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL04-500 23T5461
Product Name 4 Conductor 24 AWG Plenum Bulk Cable, 500 ft. Spool Cbl Plen 04Cond #24 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details