L-com, Inc. 4 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL04-1000

Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Plenum air space installations Premise wiring Data signal transmission Industrial networks
Description
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Suppliers

Company
Product
Description
Supplier Links
4 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool - CSPL04-1000 - L-com, Inc.
North Andover, MA, United States
4 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool
CSPL04-1000
4 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool CSPL04-1000
Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 500 ft put-ups; jacket color is clear Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements Foil shield to protect against EMI/RFI Temperature range is -40 Celsius to 150 Celsius Application Plenum air space installations Premise wiring Data signal transmission Industrial networks

Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (4) 24 AWG stranded tinned copper conductors, overall aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 500 ft put-ups; jacket color is clear
  • Dual purpose for use in extreme temperature and/or to meet fire retardancy requirements
  • Foil shield to protect against EMI/RFI
  • Temperature range is -40 Celsius to 150 Celsius

Application

  • Plenum air space installations
  • Premise wiring
  • Data signal transmission
  • Industrial networks
Supplier's Site
Cblplen 04Cond #24 Shld 1000 L-Com - 23T5460 - Newark, An Avnet Company
Chicago, IL, United States
Cblplen 04Cond #24 Shld 1000 L-Com
23T5460
Cblplen 04Cond #24 Shld 1000 L-Com 23T5460
CBLPLEN 04COND #24 SHLD 1000

CBLPLEN 04COND #24 SHLD 1000

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSPL04-1000 23T5460
Product Name 4 Conductor 24 AWG Plenum Bulk Cable, 1,000 ft. Spool Cblplen 04Cond #24 Shld 1000 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details