L-com, Inc. Deluxe Null Modem Standard Cable, DB9 Male / Female, 5.0 ft CSNULL9MF-5A

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Application Serial applications DTE/DCE communication File transfer RS-232
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Application Serial applications DTE/DCE communication File transfer RS-232

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Standard Cable, DB9 Male / Female, 5.0 ft - CSNULL9MF-5A - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Standard Cable, DB9 Male / Female, 5.0 ft
CSNULL9MF-5A
Deluxe Null Modem Standard Cable, DB9 Male / Female, 5.0 ft CSNULL9MF-5A
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Application Serial applications DTE/DCE communication File transfer RS-232

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired to the most common null modem wiring schemes
  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme.

Application

  • Serial applications
  • DTE/DCE communication
  • File transfer
  • RS-232
Supplier's Site
Cable Db9M/f Mdm 5 L-Com - 36K2147 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9M/f Mdm 5 L-Com
36K2147
Cable Db9M/f Mdm 5 L-Com 36K2147
CABLE DB9M/F MDM 5

CABLE DB9M/F MDM 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL9MF-5A 36K2147
Product Name Deluxe Null Modem Standard Cable, DB9 Male / Female, 5.0 ft Cable Db9M/f Mdm 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details