L-com, Inc. Deluxe Null Modem Reverser Cable, DB9 Male / Female, 5.0 ft CSNULL9MF-5

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes Allows two DTE or DCE devices to communicate with no conflict in data transmission Application Serial applications DTE/DCE communication File transfer RS-232
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes Allows two DTE or DCE devices to communicate with no conflict in data transmission Application Serial applications DTE/DCE communication File transfer RS-232

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Reverser Cable, DB9 Male / Female, 5.0 ft - CSNULL9MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Reverser Cable, DB9 Male / Female, 5.0 ft
CSNULL9MF-5
Deluxe Null Modem Reverser Cable, DB9 Male / Female, 5.0 ft CSNULL9MF-5
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes Allows two DTE or DCE devices to communicate with no conflict in data transmission Application Serial applications DTE/DCE communication File transfer RS-232

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme
  • Wired to the most common null modem wiring schemes
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission

Application

  • Serial applications
  • DTE/DCE communication
  • File transfer
  • RS-232
Supplier's Site
Cable Db9M/f Mdm 5 Rohs Compliant L-Com - 53M6194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9M/f Mdm 5 Rohs Compliant L-Com
53M6194
Cable Db9M/f Mdm 5 Rohs Compliant L-Com 53M6194
CABLE DB9M/F MDM 5 ROHS COMPLIANT: YES

CABLE DB9M/F MDM 5 ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
CABLE, DB9M/F NULL MDM 5
70126566
CABLE, DB9M/F NULL MDM 5 70126566
CABLE, DB9M/F NULL MDM 5

CABLE, DB9M/F NULL MDM 5

Supplier's Site
Cable Assemblies - D-Sub Cables - CSNULL9MF-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSNULL9MF-5
Cable Assemblies - D-Sub Cables CSNULL9MF-5
CABLE DB9M/F MDM 5'

CABLE DB9M/F MDM 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSNULL9MF-5 53M6194 70126566 CSNULL9MF-5
Product Name Deluxe Null Modem Reverser Cable, DB9 Male / Female, 5.0 ft Cable Db9M/f Mdm 5 Rohs Compliant L-Com CABLE, DB9M/F NULL MDM 5 Cable Assemblies - D-Sub Cables
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details