L-com, Inc. Deluxe Null Modem Reverser Cable, DB9 Male / Female, 10.0 ft CSNULL9MF-10

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Reverser Cable, DB9 Male / Female, 10.0 ft - CSNULL9MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Reverser Cable, DB9 Male / Female, 10.0 ft
CSNULL9MF-10
Deluxe Null Modem Reverser Cable, DB9 Male / Female, 10.0 ft CSNULL9MF-10
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired to the most common null modem wiring schemes

Application

  • File transfer
  • RS-232
  • DTE/DCE communication
  • Serial applications
Supplier's Site
Cable Db9M/f Mdm 10 L-Com - 89M8597 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9M/f Mdm 10 L-Com
89M8597
Cable Db9M/f Mdm 10 L-Com 89M8597
CABLE DB9M/F MDM 10

CABLE DB9M/F MDM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL9MF-10 89M8597
Product Name Deluxe Null Modem Reverser Cable, DB9 Male / Female, 10.0 ft Cable Db9M/f Mdm 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details