L-com, Inc. Deluxe Null Modem Standard Cable, DB9 Female / Female, 5.0 ft CSNULL9FF-5A

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications
Datasheet
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Standard Cable, DB9 Female / Female, 5.0 ft - CSNULL9FF-5A - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Standard Cable, DB9 Female / Female, 5.0 ft
CSNULL9FF-5A
Deluxe Null Modem Standard Cable, DB9 Female / Female, 5.0 ft CSNULL9FF-5A
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme.
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired to the most common null modem wiring schemes

Application

  • File transfer
  • RS-232
  • DTE/DCE communication
  • Serial applications
Supplier's Site
Cable Assemblies - D-Sub Cables - CSNULL9FF-5A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSNULL9FF-5A
Cable Assemblies - D-Sub Cables CSNULL9FF-5A
CABLE DB9F/F MDM 5'

CABLE DB9F/F MDM 5'

Supplier's Site
CSNULL9FF-5a - 70126437 - Allied Electronics, Inc.
Fort Worth, TX, USA
CSNULL9FF-5a
70126437
CSNULL9FF-5a 70126437
CSNULL9FF-5a

CSNULL9FF-5a

Supplier's Site
Null Modem Cable, Db9 Female / Female, 5Ft, Grey; Connector Type A L-Com - 89M8596 - Newark, An Avnet Company
Chicago, IL, United States
Null Modem Cable, Db9 Female / Female, 5Ft, Grey; Connector Type A L-Com
89M8596
Null Modem Cable, Db9 Female / Female, 5Ft, Grey; Connector Type A L-Com 89M8596
NULL MODEM CABLE, DB9 FEMALE / FEMALE, 5FT, GREY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

NULL MODEM CABLE, DB9 FEMALE / FEMALE, 5FT, GREY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSNULL9FF-5A CSNULL9FF-5A 70126437 89M8596
Product Name Deluxe Null Modem Standard Cable, DB9 Female / Female, 5.0 ft Cable Assemblies - D-Sub Cables CSNULL9FF-5a Null Modem Cable, Db9 Female / Female, 5Ft, Grey; Connector Type A L-Com
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details