L-com, Inc. Deluxe Null Modem Reverser Cable, DB9 Female / Female, 5.0 ft CSNULL9FF-5

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Application Serial applications DTE/DCE communication File transfer RS-232
Datasheet
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Application Serial applications DTE/DCE communication File transfer RS-232
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Reverser Cable, DB9 Female / Female, 5.0 ft - CSNULL9FF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Reverser Cable, DB9 Female / Female, 5.0 ft
CSNULL9FF-5
Deluxe Null Modem Reverser Cable, DB9 Female / Female, 5.0 ft CSNULL9FF-5
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Application Serial applications DTE/DCE communication File transfer RS-232

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme
  • Wired to the most common null modem wiring schemes
  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission

Application

  • Serial applications
  • DTE/DCE communication
  • File transfer
  • RS-232
Supplier's Site
Null Modem Reverser Cable, Db9, 5Ft, Gray; Connector Type A L-Com - 10M9476 - Newark, An Avnet Company
Chicago, IL, United States
Null Modem Reverser Cable, Db9, 5Ft, Gray; Connector Type A L-Com
10M9476
Null Modem Reverser Cable, Db9, 5Ft, Gray; Connector Type A L-Com 10M9476
NULL MODEM REVERSER CABLE, DB9, 5FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

NULL MODEM REVERSER CABLE, DB9, 5FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL9FF-5 10M9476
Product Name Deluxe Null Modem Reverser Cable, DB9 Female / Female, 5.0 ft Null Modem Reverser Cable, Db9, 5Ft, Gray; Connector Type A L-Com
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details