L-com, Inc. Deluxe Null Modem Standard Cable, DB9 Female / Female, 25.0 ft CSNULL9FF-25A

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application DTE/DCE communication File transfer RS-232 Serial applications
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application DTE/DCE communication File transfer RS-232 Serial applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Standard Cable, DB9 Female / Female, 25.0 ft - CSNULL9FF-25A - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Standard Cable, DB9 Female / Female, 25.0 ft
CSNULL9FF-25A
Deluxe Null Modem Standard Cable, DB9 Female / Female, 25.0 ft CSNULL9FF-25A
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application DTE/DCE communication File transfer RS-232 Serial applications

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme.
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired to the most common null modem wiring schemes

Application

  • DTE/DCE communication
  • File transfer
  • RS-232
  • Serial applications
Supplier's Site
Cable Db9F/f Mdm 25 L-Com - 89M8595 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db9F/f Mdm 25 L-Com
89M8595
Cable Db9F/f Mdm 25 L-Com 89M8595
CABLE DB9F/F MDM 25

CABLE DB9F/F MDM 25

Supplier's Site
Cable Assemblies - D-Sub Cables - CSNULL9FF-25A - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSNULL9FF-25A
Cable Assemblies - D-Sub Cables CSNULL9FF-25A
CABLE DB9F/F MDM 25'

CABLE DB9F/F MDM 25'

Supplier's Site
Cable Assy; Null Modem; DB9 Female/Female; 25 FT; Shielded; Gray PVC Jkt; 26 AWG - 70126538 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; Null Modem; DB9 Female/Female; 25 FT; Shielded; Gray PVC Jkt; 26 AWG
70126538
Cable Assy; Null Modem; DB9 Female/Female; 25 FT; Shielded; Gray PVC Jkt; 26 AWG 70126538
Cable Assy; Null Modem; DB9 Female/Female; 25 FT; Shielded; Gray PVC Jkt; 26 AWG

Cable Assy; Null Modem; DB9 Female/Female; 25 FT; Shielded; Gray PVC Jkt; 26 AWG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSNULL9FF-25A 89M8595 CSNULL9FF-25A 70126538
Product Name Deluxe Null Modem Standard Cable, DB9 Female / Female, 25.0 ft Cable Db9F/f Mdm 25 L-Com Cable Assemblies - D-Sub Cables Cable Assy; Null Modem; DB9 Female/Female; 25 FT; Shielded; Gray PVC Jkt; 26 AWG
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details