L-com, Inc. Deluxe Null Modem Standard Cable, DB9 Female / Female, 10.0 ft CSNULL9FF-10A

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Wired to the most common null modem wiring schemes Gold plated contacts provide reliable connections with repeated mating cycles Application File transfer RS-232 DTE/DCE communication Serial applications
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Wired to the most common null modem wiring schemes Gold plated contacts provide reliable connections with repeated mating cycles Application File transfer RS-232 DTE/DCE communication Serial applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Standard Cable, DB9 Female / Female, 10.0 ft - CSNULL9FF-10A - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Standard Cable, DB9 Female / Female, 10.0 ft
CSNULL9FF-10A
Deluxe Null Modem Standard Cable, DB9 Female / Female, 10.0 ft CSNULL9FF-10A
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme. Wired to the most common null modem wiring schemes Gold plated contacts provide reliable connections with repeated mating cycles Application File transfer RS-232 DTE/DCE communication Serial applications

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Pins 2 and 3 crossed and pins 7 and 8 crossed, and pins 1 and 6 bridged and wired to pin 4 on each side. This forms a "Standard" Null Modem wiring scheme.
  • Wired to the most common null modem wiring schemes
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • File transfer
  • RS-232
  • DTE/DCE communication
  • Serial applications
Supplier's Site
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com - 89M8594 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com
89M8594
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com 89M8594
CABLE ASSY, 9P D-SUB RCPT-RCPT, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Light Gray; Product Range:

CABLE ASSY, 9P D-SUB RCPT-RCPT, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Light Gray; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL9FF-10A 89M8594
Product Name Deluxe Null Modem Standard Cable, DB9 Female / Female, 10.0 ft Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com
Cable Length 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details