L-com, Inc. Deluxe Null Modem Reverser Cable, DB25 Male / Female, 5.0 ft CSNULL25MF-5

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Reverser Cable, DB25 Male / Female, 5.0 ft - CSNULL25MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Reverser Cable, DB25 Male / Female, 5.0 ft
CSNULL25MF-5
Deluxe Null Modem Reverser Cable, DB25 Male / Female, 5.0 ft CSNULL25MF-5
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Application File transfer RS-232 DTE/DCE communication Serial applications

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired to the most common null modem wiring schemes

Application

  • File transfer
  • RS-232
  • DTE/DCE communication
  • Serial applications
Supplier's Site
Cable Db25M/f Mdm 5 Rohs Compliant L-Com - 89M8590 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/f Mdm 5 Rohs Compliant L-Com
89M8590
Cable Db25M/f Mdm 5 Rohs Compliant L-Com 89M8590
CABLE DB25M/F MDM 5 ROHS COMPLIANT: YES

CABLE DB25M/F MDM 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL25MF-5 89M8590
Product Name Deluxe Null Modem Reverser Cable, DB25 Male / Female, 5.0 ft Cable Db25M/f Mdm 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6033A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details