L-com, Inc. Deluxe Null Modem Reverser Cable, DB25 Female / Female, 10.0 ft CSNULL25FF-10

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Allows two DTE or DCE devices to communicate with no conflict in data transmission 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes Application DTE/DCE communication RS-232 Serial applications File transfer
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Allows two DTE or DCE devices to communicate with no conflict in data transmission 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes Application DTE/DCE communication RS-232 Serial applications File transfer

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Reverser Cable, DB25 Female / Female, 10.0 ft - CSNULL25FF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Reverser Cable, DB25 Female / Female, 10.0 ft
CSNULL25FF-10
Deluxe Null Modem Reverser Cable, DB25 Female / Female, 10.0 ft CSNULL25FF-10
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Allows two DTE or DCE devices to communicate with no conflict in data transmission 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme Wired to the most common null modem wiring schemes Application DTE/DCE communication RS-232 Serial applications File transfer

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Pins 2 and 3 crossed (all else straight through) to form a "Reverser" Null Modem wiring scheme
  • Wired to the most common null modem wiring schemes

Application

  • DTE/DCE communication
  • RS-232
  • Serial applications
  • File transfer
Supplier's Site
Cable Db25F/f Mdm 10 L-Com - 89M8585 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25F/f Mdm 10 L-Com
89M8585
Cable Db25F/f Mdm 10 L-Com 89M8585
CABLE DB25F/F MDM 10

CABLE DB25F/F MDM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL25FF-10 89M8585
Product Name Deluxe Null Modem Reverser Cable, DB25 Female / Female, 10.0 ft Cable Db25F/f Mdm 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6048A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details