L-com, Inc. Deluxe Null Modem Cable, DB25 Male / DB9 Female, 5.0 ft CSNULL259MF-5

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Application File transfer DTE/DCE communication RS-232 Serial applications
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Application File transfer DTE/DCE communication RS-232 Serial applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 5.0 ft - CSNULL259MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 5.0 ft
CSNULL259MF-5
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 5.0 ft CSNULL259MF-5
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired to the most common null modem wiring schemes Allows two DTE or DCE devices to communicate with no conflict in data transmission Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Application File transfer DTE/DCE communication RS-232 Serial applications

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired to the most common null modem wiring schemes
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Pins from the DB9 and DB25 side bridged to maintain RS-232C standard

Application

  • File transfer
  • DTE/DCE communication
  • RS-232
  • Serial applications
Supplier's Site
Cabledb25M/db9F Mdm 5 L-Com - 89M8593 - Newark, An Avnet Company
Chicago, IL, United States
Cabledb25M/db9F Mdm 5 L-Com
89M8593
Cabledb25M/db9F Mdm 5 L-Com 89M8593
CABLEDB25M/DB9F MDM 5

CABLEDB25M/DB9F MDM 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL259MF-5 89M8593
Product Name Deluxe Null Modem Cable, DB25 Male / DB9 Female, 5.0 ft Cabledb25M/db9F Mdm 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details