L-com, Inc. Deluxe Null Modem Cable, DB25 Male / DB9 Female, 25.0 ft CSNULL259MF-25

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Application DTE/DCE communication Serial applications File transfer RS-232
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Application DTE/DCE communication Serial applications File transfer RS-232

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 25.0 ft - CSNULL259MF-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 25.0 ft
CSNULL259MF-25
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 25.0 ft CSNULL259MF-25
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features Gold plated contacts provide reliable connections with repeated mating cycles Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Wired to the most common null modem wiring schemes 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Application DTE/DCE communication Serial applications File transfer RS-232

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Pins from the DB9 and DB25 side bridged to maintain RS-232C standard
  • Wired to the most common null modem wiring schemes
  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission

Application

  • DTE/DCE communication
  • Serial applications
  • File transfer
  • RS-232
Supplier's Site
Cabledb25M/db9F Mdm 25 L-Com - 89M8592 - Newark, An Avnet Company
Chicago, IL, United States
Cabledb25M/db9F Mdm 25 L-Com
89M8592
Cabledb25M/db9F Mdm 25 L-Com 89M8592
CABLEDB25M/DB9F MDM 25

CABLEDB25M/DB9F MDM 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL259MF-25 89M8592
Product Name Deluxe Null Modem Cable, DB25 Male / DB9 Female, 25.0 ft Cabledb25M/db9F Mdm 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6012A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details