L-com, Inc. Deluxe Null Modem Cable, DB25 Male / DB9 Female, 10.0 ft CSNULL259MF-10

Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Wired to the most common null modem wiring schemes Gold plated contacts provide reliable connections with repeated mating cycles Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Application File transfer RS-232 DTE/DCE communication Serial applications
Description
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Wired to the most common null modem wiring schemes Gold plated contacts provide reliable connections with repeated mating cycles Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Application File transfer RS-232 DTE/DCE communication Serial applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 10.0 ft - CSNULL259MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 10.0 ft
CSNULL259MF-10
Deluxe Null Modem Cable, DB25 Male / DB9 Female, 10.0 ft CSNULL259MF-10
The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy. Features 360 degree fully shielded for protection against EMI/RFI Allows two DTE or DCE devices to communicate with no conflict in data transmission Wired to the most common null modem wiring schemes Gold plated contacts provide reliable connections with repeated mating cycles Pins from the DB9 and DB25 side bridged to maintain RS-232C standard Application File transfer RS-232 DTE/DCE communication Serial applications

The CSNULL series of cable assemblies features the same construction as the CSMN series but are wired to the most common null modem wiring schemes. The transmit data and receive data signals are crossed to allow two DTE or DCE devices to communicate. All assemblies utilize 26 AWG stranded conductors with foil shielding for flexibility and performance. Backshells are fully molded with copper shielding for better immunity to EMI/RFI. Mating hardware is 4-40 thumbscrews which makes securing without tools quick and easy.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Allows two DTE or DCE devices to communicate with no conflict in data transmission
  • Wired to the most common null modem wiring schemes
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Pins from the DB9 and DB25 side bridged to maintain RS-232C standard

Application

  • File transfer
  • RS-232
  • DTE/DCE communication
  • Serial applications
Supplier's Site
Cabledb25M/db9F Mdm 10 L-Com - 89M8591 - Newark, An Avnet Company
Chicago, IL, United States
Cabledb25M/db9F Mdm 10 L-Com
89M8591
Cabledb25M/db9F Mdm 10 L-Com 89M8591
CABLEDB25M/DB9F MDM 10

CABLEDB25M/DB9F MDM 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSNULL259MF-10 89M8591
Product Name Deluxe Null Modem Cable, DB25 Male / DB9 Female, 10.0 ft Cabledb25M/db9F Mdm 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details