L-com, Inc. LSZH D-Sub Cable, DB9 Male / DB9 Male, 10.0 ft CSMUZ9MM-10

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB9 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB9 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB9 Male / DB9 Male, 10.0 ft - CSMUZ9MM-10 - L-com, Inc.
North Andover, MA, United States
LSZH D-Sub Cable, DB9 Male / DB9 Male, 10.0 ft
CSMUZ9MM-10
LSZH D-Sub Cable, DB9 Male / DB9 Male, 10.0 ft CSMUZ9MM-10
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB9 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements.

Features

  • DB9 male to male connectors; lengths range from 1 ft to 125 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Double shielded to provide maximum protection against data corrupting EMI/RFI
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Wired straight through to connect many serial devices/peripherals

Application

  • Confined space applications
  • Data Networking
  • Test and measurement applications
  • RS-232 serial communications
Supplier's Site
Cbldb9M/m Lszh 10 Rohs Compliant L-Com - 89M8511 - Newark, An Avnet Company
Chicago, IL, United States
Cbldb9M/m Lszh 10 Rohs Compliant L-Com
89M8511
Cbldb9M/m Lszh 10 Rohs Compliant L-Com 89M8511
CBLDB9M/M LSZH 10 ROHS COMPLIANT: YES

CBLDB9M/M LSZH 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUZ9MM-10 89M8511
Product Name LSZH D-Sub Cable, DB9 Male / DB9 Male, 10.0 ft Cbldb9M/m Lszh 10 Rohs Compliant L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details