L-com, Inc. LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft CSMUZ9MF-5

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft - CSMUZ9MF-5 - L-com, Inc.
North Andover, MA, United States
LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft
CSMUZ9MF-5
LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft CSMUZ9MF-5
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB9 male to female connectors; lengths range from 1 ft to 125 ft; color is black
  • Double shielded to provide maximum protection against data corrupting EMI/RFI
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Wired straight through to connect many serial devices/peripherals

Application

  • Confined space applications
  • Data Networking
  • Test and measurement applications
  • RS-232 serial communications
Supplier's Site
Cbldb9M/f Lszh 5 Rohs Compliant L-Com - 89M8509 - Newark, An Avnet Company
Chicago, IL, United States
Cbldb9M/f Lszh 5 Rohs Compliant L-Com
89M8509
Cbldb9M/f Lszh 5 Rohs Compliant L-Com 89M8509
CBLDB9M/F LSZH 5 ROHS COMPLIANT: YES

CBLDB9M/F LSZH 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUZ9MF-5 89M8509
Product Name LSZH D-Sub Cable, DB9 Male / DB9 Female, 5.0 ft Cbldb9M/f Lszh 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details