L-com, Inc. LSZH D-Sub Cable, DB25 Male / DB25 Male, 50.0ft CSMUZ25MM-50

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Double shielded to provide maximum protection against data corrupting EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application RS-232 serial communications Confined space applications Data Networking Test and measurement applications
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Double shielded to provide maximum protection against data corrupting EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application RS-232 serial communications Confined space applications Data Networking Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB25 Male / DB25 Male, 50.0ft - CSMUZ25MM-50 - L-com, Inc.
North Andover, MA, United States
LSZH D-Sub Cable, DB25 Male / DB25 Male, 50.0ft
CSMUZ25MM-50
LSZH D-Sub Cable, DB25 Male / DB25 Male, 50.0ft CSMUZ25MM-50
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Double shielded to provide maximum protection against data corrupting EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application RS-232 serial communications Confined space applications Data Networking Test and measurement applications

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements.

Features

  • Double shielded to provide maximum protection against data corrupting EMI/RFI
  • Wired straight through to connect many serial devices/peripherals
  • DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage

Application

  • RS-232 serial communications
  • Confined space applications
  • Data Networking
  • Test and measurement applications
Supplier's Site
Cbldb25 M/m Lszh 50 L-Com - 89M8503 - Newark, An Avnet Company
Chicago, IL, United States
Cbldb25 M/m Lszh 50 L-Com
89M8503
Cbldb25 M/m Lszh 50 L-Com 89M8503
CBLDB25 M/M LSZH 50

CBLDB25 M/M LSZH 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUZ25MM-50 89M8503
Product Name LSZH D-Sub Cable, DB25 Male / DB25 Male, 50.0ft Cbldb25 M/m Lszh 50 L-Com
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-23-507 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details