L-com, Inc. LSZH D-Sub Cable, DB25 Male / DB25 Male, 1.0 ft CSMUZ25MM-1

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB25 Male / DB25 Male, 1.0 ft - CSMUZ25MM-1 - L-com, Inc.
North Andover, MA, United States
LSZH D-Sub Cable, DB25 Male / DB25 Male, 1.0 ft
CSMUZ25MM-1
LSZH D-Sub Cable, DB25 Male / DB25 Male, 1.0 ft CSMUZ25MM-1
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Double shielded to provide maximum protection against data corrupting EMI/RFI Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking Test and measurement applications RS-232 serial communications

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements.

Features

  • DB25 male to male connectors; lengths range from 1 ft to 125 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Double shielded to provide maximum protection against data corrupting EMI/RFI
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Wired straight through to connect many serial devices/peripherals

Application

  • Confined space applications
  • Data Networking
  • Test and measurement applications
  • RS-232 serial communications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CSMUZ25MM-1
Product Name LSZH D-Sub Cable, DB25 Male / DB25 Male, 1.0 ft
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6869A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details