L-com, Inc. LSZH D-Sub Cable, DB25 Male / DB25 Female, 5.0 ft CSMUZ25MF-5

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Double shielded to provide maximum protection against data corrupting EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application RS-232 serial communications Confined space applications Data Networking Test and measurement applications
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Double shielded to provide maximum protection against data corrupting EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application RS-232 serial communications Confined space applications Data Networking Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB25 Male / DB25 Female, 5.0 ft - CSMUZ25MF-5 - L-com, Inc.
North Andover, MA, United States
LSZH D-Sub Cable, DB25 Male / DB25 Female, 5.0 ft
CSMUZ25MF-5
LSZH D-Sub Cable, DB25 Male / DB25 Female, 5.0 ft CSMUZ25MF-5
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features Double shielded to provide maximum protection against data corrupting EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black Gold plated contacts provide reliable connections with repeated mating cycles Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Application RS-232 serial communications Confined space applications Data Networking Test and measurement applications

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements.

Features

  • Double shielded to provide maximum protection against data corrupting EMI/RFI
  • Wired straight through to connect many serial devices/peripherals
  • DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage

Application

  • RS-232 serial communications
  • Confined space applications
  • Data Networking
  • Test and measurement applications
Supplier's Site
Cbldb25 M/f Lszh 5 Rohs Compliant L-Com - 89M8495 - Newark, An Avnet Company
Chicago, IL, United States
Cbldb25 M/f Lszh 5 Rohs Compliant L-Com
89M8495
Cbldb25 M/f Lszh 5 Rohs Compliant L-Com 89M8495
CBLDB25 M/F LSZH 5 ROHS COMPLIANT: YES

CBLDB25 M/F LSZH 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUZ25MF-5 89M8495
Product Name LSZH D-Sub Cable, DB25 Male / DB25 Female, 5.0 ft Cbldb25 M/f Lszh 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-15-Q9-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q130-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers