L-com, Inc. LSZH D-Sub Cable, DB25 Male / DB25 Female, 10.0 ft CSMUZ25MF-10

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded to provide maximum protection against data corrupting EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking RS-232 serial communications Test and measurement applications
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded to provide maximum protection against data corrupting EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking RS-232 serial communications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB25 Male / DB25 Female, 10.0 ft - CSMUZ25MF-10 - L-com, Inc.
North Andover, MA, United States
LSZH D-Sub Cable, DB25 Male / DB25 Female, 10.0 ft
CSMUZ25MF-10
LSZH D-Sub Cable, DB25 Male / DB25 Female, 10.0 ft CSMUZ25MF-10
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded to provide maximum protection against data corrupting EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking RS-232 serial communications Test and measurement applications

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements.

Features

  • DB25 male to female connectors; lengths range from 1 ft to 125 ft; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Double shielded to provide maximum protection against data corrupting EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through to connect many serial devices/peripherals

Application

  • Confined space applications
  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
Supplier's Site
Cbldb25 M/f Lszh 10 L-Com - 89M8490 - Newark, An Avnet Company
Chicago, IL, United States
Cbldb25 M/f Lszh 10 L-Com
89M8490
Cbldb25 M/f Lszh 10 L-Com 89M8490
CBLDB25 M/F LSZH 10

CBLDB25 M/F LSZH 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUZ25MF-10 89M8490
Product Name LSZH D-Sub Cable, DB25 Male / DB25 Female, 10.0 ft Cbldb25 M/f Lszh 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details