L-com, Inc. LSZH D-Sub Cable, DB15 Male / DB15 Female, 15.0 ft CSMUZ15MF-15

Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB15 male to female connectors; lengths range from 1 ft to 125 ft; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded to provide maximum protection against data corrupting EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking RS-232 serial communications Test and measurement applications
Datasheet
Description
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB15 male to female connectors; lengths range from 1 ft to 125 ft; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded to provide maximum protection against data corrupting EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking RS-232 serial communications Test and measurement applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH D-Sub Cable, DB15 Male / DB15 Female, 15.0 ft - CSMUZ15MF-15 - L-com, Inc.
North Andover, MA, United States
LSZH D-Sub Cable, DB15 Male / DB15 Female, 15.0 ft
CSMUZ15MF-15
LSZH D-Sub Cable, DB15 Male / DB15 Female, 15.0 ft CSMUZ15MF-15
Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements. Features DB15 male to female connectors; lengths range from 1 ft to 125 ft; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Double shielded to provide maximum protection against data corrupting EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through to connect many serial devices/peripherals Application Confined space applications Data Networking RS-232 serial communications Test and measurement applications

Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. This design features an attractive injection molded backshell with 4-40 threaded thumbscrews. A stamped steel internal shell insures a strong strain relief and provides superior protection against EMI/RFI. The LSZH cable is foil/braid shielded with 24 AWG stranded conductors, color is black. L-com will manufacture custom cable assemblies with modest minimum requirements.

Features

  • DB15 male to female connectors; lengths range from 1 ft to 125 ft; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Double shielded to provide maximum protection against data corrupting EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through to connect many serial devices/peripherals

Application

  • Confined space applications
  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
Supplier's Site
Cable Assembly, Db15 Male / Female, 15Ft, Black; Connector Type A L-Com - 23T5430 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Db15 Male / Female, 15Ft, Black; Connector Type A L-Com
23T5430
Cable Assembly, Db15 Male / Female, 15Ft, Black; Connector Type A L-Com 23T5430
CABLE ASSEMBLY, DB15 MALE / FEMALE, 15FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, DB15 MALE / FEMALE, 15FT, BLACK; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUZ15MF-15 23T5430
Product Name LSZH D-Sub Cable, DB15 Male / DB15 Female, 15.0 ft Cable Assembly, Db15 Male / Female, 15Ft, Black; Connector Type A L-Com
Cable Length 15 ft (45.72 dm) 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XR Mini-Hook and Alligator, Audio Test Cable - 2521XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details