L-com, Inc. Premium USB Cable- Micro B Male/Female, 0.75m CSMUMICBX-075M

Description
L-com's CSMUMICBX series cables are designed to extend devices such as cell phone chargers and other USB 2.0 Micro B enabled peripherals. Easily extend your plug-in wall charger - no more laying your phone on the floor to charge it because the cord is too short! All 5 connector positions are connected to insure proper functionality in every application. We offer these Micro B extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths ranging from 0.3 to 3.0 meters Fully shielded for protection against EMI/RFI Handy extension cable for many cell phone chargers, PDA's and other peripherals using the USB Micro B interface Male USB micro B to female USB micro B connectors Application PDA's Peripheral to PC attachment Cell phones
Description
L-com's CSMUMICBX series cables are designed to extend devices such as cell phone chargers and other USB 2.0 Micro B enabled peripherals. Easily extend your plug-in wall charger - no more laying your phone on the floor to charge it because the cord is too short! All 5 connector positions are connected to insure proper functionality in every application. We offer these Micro B extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths ranging from 0.3 to 3.0 meters Fully shielded for protection against EMI/RFI Handy extension cable for many cell phone chargers, PDA's and other peripherals using the USB Micro B interface Male USB micro B to female USB micro B connectors Application PDA's Peripheral to PC attachment Cell phones

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable- Micro B Male/Female, 0.75m - CSMUMICBX-075M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable- Micro B Male/Female, 0.75m
CSMUMICBX-075M
Premium USB Cable- Micro B Male/Female, 0.75m CSMUMICBX-075M
L-com's CSMUMICBX series cables are designed to extend devices such as cell phone chargers and other USB 2.0 Micro B enabled peripherals. Easily extend your plug-in wall charger - no more laying your phone on the floor to charge it because the cord is too short! All 5 connector positions are connected to insure proper functionality in every application. We offer these Micro B extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths ranging from 0.3 to 3.0 meters Fully shielded for protection against EMI/RFI Handy extension cable for many cell phone chargers, PDA's and other peripherals using the USB Micro B interface Male USB micro B to female USB micro B connectors Application PDA's Peripheral to PC attachment Cell phones

L-com's CSMUMICBX series cables are designed to extend devices such as cell phone chargers and other USB 2.0 Micro B enabled peripherals. Easily extend your plug-in wall charger - no more laying your phone on the floor to charge it because the cord is too short! All 5 connector positions are connected to insure proper functionality in every application. We offer these Micro B extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths ranging from 0.3 to 3.0 meters
  • Fully shielded for protection against EMI/RFI
  • Handy extension cable for many cell phone chargers, PDA's and other peripherals using the USB Micro B interface
  • Male USB micro B to female USB micro B connectors

Application

  • PDA's
  • Peripheral to PC attachment
  • Cell phones
Supplier's Site
Ca Usb Micro B M/f Ext 0.75M L-Com - 47X2803 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Micro B M/f Ext 0.75M L-Com
47X2803
Ca Usb Micro B M/f Ext 0.75M L-Com 47X2803
CA USB MICRO B M/F EXT 0.75M

CA USB MICRO B M/F EXT 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUMICBX-075M 47X2803
Product Name Premium USB Cable- Micro B Male/Female, 0.75m Ca Usb Micro B M/f Ext 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details