L-com, Inc. Premium USB Cable- Mini B 5 Position Male/Female, 0.75m CSMUMB5X-075M

Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters 24 AWG power wires for strong current carrying capacity Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players
Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters 24 AWG power wires for strong current carrying capacity Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable- Mini B 5 Position Male/Female, 0.75m - CSMUMB5X-075M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable- Mini B 5 Position Male/Female, 0.75m
CSMUMB5X-075M
Premium USB Cable- Mini B 5 Position Male/Female, 0.75m CSMUMB5X-075M
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters 24 AWG power wires for strong current carrying capacity Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors Application Digital cameras GPS systems Peripheral to PC attachment Cell phones MP3 players

L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today!

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters
  • 24 AWG power wires for strong current carrying capacity
  • Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface
  • Male USB mini B 5 position to female USB mini B 5 position connectors

Application

  • Digital cameras
  • GPS systems
  • Peripheral to PC attachment
  • Cell phones
  • MP3 players
Supplier's Site
Ca Usb Mb5 M/f Ext .75M L-Com - 85T8929 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Mb5 M/f Ext .75M L-Com
85T8929
Ca Usb Mb5 M/f Ext .75M L-Com 85T8929
CA USB MB5 M/F EXT .75M

CA USB MB5 M/F EXT .75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUMB5X-075M 85T8929
Product Name Premium USB Cable- Mini B 5 Position Male/Female, 0.75m Ca Usb Mb5 M/f Ext .75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-NMNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details