L-com, Inc. Premium USB Cable- Mini B 5 Position Male/Female, 0.5m CSMUMB5X-05M

Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Male USB mini B 5 position to female USB mini B 5 position connectors Application Cell phones MP3 players Peripheral to PC attachment Digital cameras GPS systems
Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Male USB mini B 5 position to female USB mini B 5 position connectors Application Cell phones MP3 players Peripheral to PC attachment Digital cameras GPS systems

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable- Mini B 5 Position Male/Female, 0.5m - CSMUMB5X-05M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable- Mini B 5 Position Male/Female, 0.5m
CSMUMB5X-05M
Premium USB Cable- Mini B 5 Position Male/Female, 0.5m CSMUMB5X-05M
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface 24 AWG power wires for strong current carrying capacity 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Male USB mini B 5 position to female USB mini B 5 position connectors Application Cell phones MP3 players Peripheral to PC attachment Digital cameras GPS systems

L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today!

Features

  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters
  • Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface
  • 24 AWG power wires for strong current carrying capacity
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Male USB mini B 5 position to female USB mini B 5 position connectors

Application

  • Cell phones
  • MP3 players
  • Peripheral to PC attachment
  • Digital cameras
  • GPS systems
Supplier's Site
Ca Usb Mb5 M/f Ext .5M Rohs Compliant L-Com - 85T8928 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Mb5 M/f Ext .5M Rohs Compliant L-Com
85T8928
Ca Usb Mb5 M/f Ext .5M Rohs Compliant L-Com 85T8928
CA USB MB5 M/F EXT .5M ROHS COMPLIANT: YES

CA USB MB5 M/F EXT .5M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUMB5X-05M 85T8928
Product Name Premium USB Cable- Mini B 5 Position Male/Female, 0.5m Ca Usb Mb5 M/f Ext .5M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - 706-100/350-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers