L-com, Inc. Premium USB Cable- Mini B 5 Position Male/Female, 0.3m CSMUMB5X-03M

Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 24 AWG power wires for strong current carrying capacity Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Application Cell phones MP3 players Digital cameras GPS systems Peripheral to PC attachment
Description
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 24 AWG power wires for strong current carrying capacity Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Application Cell phones MP3 players Digital cameras GPS systems Peripheral to PC attachment

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable- Mini B 5 Position Male/Female, 0.3m - CSMUMB5X-03M - L-com, Inc.
North Andover, MA, United States
Premium USB Cable- Mini B 5 Position Male/Female, 0.3m
CSMUMB5X-03M
Premium USB Cable- Mini B 5 Position Male/Female, 0.3m CSMUMB5X-03M
L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today! Features 24 AWG power wires for strong current carrying capacity Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface Male USB mini B 5 position to female USB mini B 5 position connectors 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Application Cell phones MP3 players Digital cameras GPS systems Peripheral to PC attachment

L-com's CSMUMB5X series cables are designed to extend devices such as GPS units and other USB Mini B 5 position peripherals. All 5 mini B positions are connected to insure proper functionality in every application. We offer these Mini B5 extension cables in off the shelf lengths of 0.3., 0.5, 0.75, 1, 2, and 3 meters. These cables feature foil plus braid shielding to provide maximum protection against EMI/RFI. Order online today!

Features

  • 24 AWG power wires for strong current carrying capacity
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 & 3 meters
  • Handy extension cable for many GPS systems as well as cameras and other peripherals using the USB Mini B 5 position interface
  • Male USB mini B 5 position to female USB mini B 5 position connectors
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Cell phones
  • MP3 players
  • Digital cameras
  • GPS systems
  • Peripheral to PC attachment
Supplier's Site
Ca Usb Mb5 M/f Ext .3M L-Com - 85T8927 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Mb5 M/f Ext .3M L-Com
85T8927
Ca Usb Mb5 M/f Ext .3M L-Com 85T8927
CA USB MB5 M/F EXT .3M

CA USB MB5 M/F EXT .3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUMB5X-03M 85T8927
Product Name Premium USB Cable- Mini B 5 Position Male/Female, 0.3m Ca Usb Mb5 M/f Ext .3M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/603-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details