L-com, Inc. Clear Jacket Premium USB Cable Type A - B Cable, 5.0m CSMUCLRAB-5M

Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Showcases L-com's high quality bulk cable and overall cable assembly shielding Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Showcases L-com's high quality bulk cable and overall cable assembly shielding Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Clear Jacket Premium USB Cable Type A - B Cable, 5.0m - CSMUCLRAB-5M - L-com, Inc.
North Andover, MA, United States
Clear Jacket Premium USB Cable Type A - B Cable, 5.0m
CSMUCLRAB-5M
Clear Jacket Premium USB Cable Type A - B Cable, 5.0m CSMUCLRAB-5M
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Showcases L-com's high quality bulk cable and overall cable assembly shielding Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral.

Features

  • Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths
  • Showcases L-com's high quality bulk cable and overall cable assembly shielding

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Ca Usb Clear Type A/b 5 Mtr L-Com - 47X2800 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Clear Type A/b 5 Mtr L-Com
47X2800
Ca Usb Clear Type A/b 5 Mtr L-Com 47X2800
CA USB CLEAR TYPE A/B 5 MTR

CA USB CLEAR TYPE A/B 5 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUCLRAB-5M 47X2800
Product Name Clear Jacket Premium USB Cable Type A - B Cable, 5.0m Ca Usb Clear Type A/b 5 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/302-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers