L-com, Inc. Clear Jacket Premium USB Cable Type A - B Cable, 1.0m CSMUCLRAB-1M

Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths 20 AWG power leads allow for maximum power transfer Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement
Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths 20 AWG power leads allow for maximum power transfer Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Clear Jacket Premium USB Cable Type A - B Cable, 1.0m - CSMUCLRAB-1M - L-com, Inc.
North Andover, MA, United States
Clear Jacket Premium USB Cable Type A - B Cable, 1.0m
CSMUCLRAB-1M
Clear Jacket Premium USB Cable Type A - B Cable, 1.0m CSMUCLRAB-1M
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths 20 AWG power leads allow for maximum power transfer Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding Application PC Peripheral Interconnects Portable Data Storage Data Acquisition Printer Interface Test and Measurement

These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral.

Features

  • Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths
  • 20 AWG power leads allow for maximum power transfer
  • Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Showcases L-com's high quality bulk cable and overall cable assembly shielding

Application

  • PC Peripheral Interconnects
  • Portable Data Storage
  • Data Acquisition
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb Clear Type A/b 1 Mtr L-Com - 47X2797 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Clear Type A/b 1 Mtr L-Com
47X2797
Ca Usb Clear Type A/b 1 Mtr L-Com 47X2797
CA USB CLEAR TYPE A/B 1 MTR

CA USB CLEAR TYPE A/B 1 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUCLRAB-1M 47X2797
Product Name Clear Jacket Premium USB Cable Type A - B Cable, 1.0m Ca Usb Clear Type A/b 1 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details