L-com, Inc. Clear Jacket Premium USB Cable Type A - B Cable, 0.3m CSMUCLRAB-03M

Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer Showcases L-com's high quality bulk cable and overall cable assembly shielding Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer Showcases L-com's high quality bulk cable and overall cable assembly shielding Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Clear Jacket Premium USB Cable Type A - B Cable, 0.3m - CSMUCLRAB-03M - L-com, Inc.
North Andover, MA, United States
Clear Jacket Premium USB Cable Type A - B Cable, 0.3m
CSMUCLRAB-03M
Clear Jacket Premium USB Cable Type A - B Cable, 0.3m CSMUCLRAB-03M
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer Showcases L-com's high quality bulk cable and overall cable assembly shielding Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral.

Features

  • 20 AWG power leads allow for maximum power transfer
  • Showcases L-com's high quality bulk cable and overall cable assembly shielding
  • Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths
  • Clear jacketed USB 2.0 cable assembly, Type A male to Type B male connectors
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb Clear Type A/b 0.3Mtr L-Com - 47X2795 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Clear Type A/b 0.3Mtr L-Com
47X2795
Ca Usb Clear Type A/b 0.3Mtr L-Com 47X2795
CA USB CLEAR TYPE A/B 0.3MTR

CA USB CLEAR TYPE A/B 0.3MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUCLRAB-03M 47X2795
Product Name Clear Jacket Premium USB Cable Type A - B Cable, 0.3m Ca Usb Clear Type A/b 0.3Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6066A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details