L-com, Inc. Clear Jacket Premium USB Cable Type A - A Cable, 5.0m CSMUCLRAA-5M

Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors Showcases L-com's high quality bulk cable and overall cable assembly shielding Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors Showcases L-com's high quality bulk cable and overall cable assembly shielding Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Clear Jacket Premium USB Cable Type A - A Cable, 5.0m - CSMUCLRAA-5M - L-com, Inc.
North Andover, MA, United States
Clear Jacket Premium USB Cable Type A - A Cable, 5.0m
CSMUCLRAA-5M
Clear Jacket Premium USB Cable Type A - A Cable, 5.0m CSMUCLRAA-5M
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors Showcases L-com's high quality bulk cable and overall cable assembly shielding Molded backshells provide durability and increased strength at cable entry point Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral.

Features

  • 20 AWG power leads allow for maximum power transfer
  • Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths
  • Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors
  • Showcases L-com's high quality bulk cable and overall cable assembly shielding
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Ca Usb Clear Type A/a 5 Mtr L-Com - 47X2794 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Clear Type A/a 5 Mtr L-Com
47X2794
Ca Usb Clear Type A/a 5 Mtr L-Com 47X2794
CA USB CLEAR TYPE A/A 5 MTR

CA USB CLEAR TYPE A/A 5 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUCLRAA-5M 47X2794
Product Name Clear Jacket Premium USB Cable Type A - A Cable, 5.0m Ca Usb Clear Type A/a 5 Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details