L-com, Inc. Clear Jacket Premium USB Cable Type A - A Cable, 0.5m CSMUCLRAA-05M

Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths 20 AWG power leads allow for maximum power transfer Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage
Description
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths 20 AWG power leads allow for maximum power transfer Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Clear Jacket Premium USB Cable Type A - A Cable, 0.5m - CSMUCLRAA-05M - L-com, Inc.
North Andover, MA, United States
Clear Jacket Premium USB Cable Type A - A Cable, 0.5m
CSMUCLRAA-05M
Clear Jacket Premium USB Cable Type A - A Cable, 0.5m CSMUCLRAA-05M
These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral. Features Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths 20 AWG power leads allow for maximum power transfer Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors Molded backshells provide durability and increased strength at cable entry point Showcases L-com's high quality bulk cable and overall cable assembly shielding Application Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement Portable Data Storage

These sharp looking cables highlight L-com's high quality standards when "looking under the hood". A metal shielding under the mold and high coverage braid shield can protect your data even in the noisiest electrical environments. These cables use the same design as the popular CSMUAB series featuring 20 AWG power conductors enabling maximum power transfer from host to peripheral.

Features

  • Available in 0.3, 0.5, 1, 2, 3 & 5 meter lengths
  • 20 AWG power leads allow for maximum power transfer
  • Clear jacketed USB 2.0 cable assembly, Type A male to Type A male connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Showcases L-com's high quality bulk cable and overall cable assembly shielding

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
  • Portable Data Storage
Supplier's Site
Ca Usb Clear Type A/a 0.5Mtr L-Com - 47X2790 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb Clear Type A/a 0.5Mtr L-Com
47X2790
Ca Usb Clear Type A/a 0.5Mtr L-Com 47X2790
CA USB CLEAR TYPE A/A 0.5MTR

CA USB CLEAR TYPE A/A 0.5MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUCLRAA-05M 47X2790
Product Name Clear Jacket Premium USB Cable Type A - A Cable, 0.5m Ca Usb Clear Type A/a 0.5Mtr L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/410-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers