L-com, Inc. LSZH USB Cable, Type A - Micro B 5 Position 0.3 Meters CSMUAZMICB-03M

Description
L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Application Confined space Military Aerospace Shipboard
Datasheet
Description
L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Application Confined space Military Aerospace Shipboard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable, Type A - Micro B 5 Position 0.3 Meters - CSMUAZMICB-03M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable, Type A - Micro B 5 Position 0.3 Meters
CSMUAZMICB-03M
LSZH USB Cable, Type A - Micro B 5 Position 0.3 Meters CSMUAZMICB-03M
L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Application Confined space Military Aerospace Shipboard

L-com's CSMUAZMICB series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Micro B connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 1.0, 1.1, and 2.0 compliant

Application

  • Confined space
  • Military
  • Aerospace
  • Shipboard
Supplier's Site
Usb Cable, Type A-Micro-Usb Plug, 300Mm; Connector A L-Com - 80Y1325 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A-Micro-Usb Plug, 300Mm; Connector A L-Com
80Y1325
Usb Cable, Type A-Micro-Usb Plug, 300Mm; Connector A L-Com 80Y1325
USB CABLE, TYPE A-MICRO-USB PLUG, 300MM; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A-MICRO-USB PLUG, 300MM; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAZMICB-03M 80Y1325
Product Name LSZH USB Cable, Type A - Micro B 5 Position 0.3 Meters Usb Cable, Type A-Micro-Usb Plug, 300Mm; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details