L-com, Inc. LSZH USB Cable, Type A - Mini B 5 Position 1 Meter CSMUAZMB5-1M

Description
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Aerospace Shipboard Confined space Military
Datasheet
Description
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Aerospace Shipboard Confined space Military
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable, Type A - Mini B 5 Position 1 Meter - CSMUAZMB5-1M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable, Type A - Mini B 5 Position 1 Meter
CSMUAZMB5-1M
LSZH USB Cable, Type A - Mini B 5 Position 1 Meter CSMUAZMB5-1M
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 1.0, 1.1, and 2.0 compliant Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Aerospace Shipboard Confined space Military

L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 1.0, 1.1, and 2.0 compliant
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Aerospace
  • Shipboard
  • Confined space
  • Military
Supplier's Site
Usb Cable, Type A-Mini-Usb Plug, 1M; Connector A L-Com - 80Y1322 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A-Mini-Usb Plug, 1M; Connector A L-Com
80Y1322
Usb Cable, Type A-Mini-Usb Plug, 1M; Connector A L-Com 80Y1322
USB CABLE, TYPE A-MINI-USB PLUG, 1M; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A-MINI-USB PLUG, 1M; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAZMB5-1M 80Y1322
Product Name LSZH USB Cable, Type A - Mini B 5 Position 1 Meter Usb Cable, Type A-Mini-Usb Plug, 1M; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details