L-com, Inc. LSZH USB Cable, Type A - Mini B 5 Position 0.3 Meters CSMUAZMB5-03M

Description
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Application Confined space Military Aerospace Shipboard
Datasheet
Description
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Application Confined space Military Aerospace Shipboard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable, Type A - Mini B 5 Position 0.3 Meters - CSMUAZMB5-03M - L-com, Inc.
North Andover, MA, United States
LSZH USB Cable, Type A - Mini B 5 Position 0.3 Meters
CSMUAZMB5-03M
LSZH USB Cable, Type A - Mini B 5 Position 0.3 Meters CSMUAZMB5-03M
L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative. Features Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Molded backshells provide durability and increased strength at cable entry point USB Revision 1.0, 1.1, and 2.0 compliant Application Confined space Military Aerospace Shipboard

L-com's CSMUAZMB5 series of USB cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. These cables allow for simple "plug & play" connections to hand held devices, and other situations where Mini B 5 connectors are used. Twisted pair data lines help reduce crosstalk while 28 AWG power conductors allow for maximum cable flexibility. Quantity pricing is available, please contact your L-com Sales Representative.

Features

  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 0.3, 0.5, 1, 2 & 3 meter lengths; color is black
  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • Molded backshells provide durability and increased strength at cable entry point
  • USB Revision 1.0, 1.1, and 2.0 compliant

Application

  • Confined space
  • Military
  • Aerospace
  • Shipboard
Supplier's Site
Usb Cable, Type A-Mini-Usb Plug, 300Mm; Connector A L-Com - 80Y1320 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A-Mini-Usb Plug, 300Mm; Connector A L-Com
80Y1320
Usb Cable, Type A-Mini-Usb Plug, 300Mm; Connector A L-Com 80Y1320
USB CABLE, TYPE A-MINI-USB PLUG, 300MM; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE A-MINI-USB PLUG, 300MM; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; USB Standard:USB 1.1, 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMUAZMB5-03M 80Y1320
Product Name LSZH USB Cable, Type A - Mini B 5 Position 0.3 Meters Usb Cable, Type A-Mini-Usb Plug, 300Mm; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details